EN
  • EN
  • DE

DS1100Z-45

Part No DS1100Z-45
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 45NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 9ns
Tap Increment 9 ns
Available Total Delays 45ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586016-DS1100Z-45
Ultra Librarian 3D Model Ultra Librarian DS1100Z-45 CAD Model

Description

The DS1100Z-45 is a state-of-the-art, 5-tap silicon delay line product designed and manufactured by Maxim Integrated. This innovative component offers precise delay times for each tap, which are equally spaced in increments that are specifically tailored to the -45 version of the DS1100 series. The delay line is designed to provide a reliable and consistent method of introducing delay to digital signals, a critical function in various timing and synchronization applications across multiple industries.

With its compact surface-mount package, the DS1100Z-45 is easily integrated into a wide range of electronic circuits, offering designers a versatile tool for managing signal timing without the need for complex programming or additional hardware. The device operates over a wide voltage range and is characterized for operation from -40°C to +85°C, making it suitable for use in environments that demand high reliability and stability.

Key features of the DS1100Z-45 include:

  • Precision Delays: Each of the five taps provides a fixed delay, ensuring precise timing control for critical applications.
  • Wide Voltage Range: The device supports a voltage range of 4.75V to 5.25V, catering to various power supply requirements.
  • Temperature Stability: The delay line's performance remains stable across a broad temperature range, making it suitable for harsh environments.
  • Easy Integration: Its surface-mount package allows for seamless integration into existing PCB designs, reducing development time and cost.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the DS1100Z-45's design, which ensures minimal power consumption.

The DS1100Z-45 by Maxim Integrated is an ideal solution for applications requiring precise timing adjustments, such as in the synchronization of digital signals, clock distribution, and the timing of interfaces in communication systems. Its robust design and precise functionality make it a go-to component for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess