EN
  • EN
  • DE

LTC6994CDCB-1#PBF

Part No LTC6994CDCB-1#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196694-LTC6994CDCB-1#PBF
Manufacturer Analog Devices Inc.
Category Delay Lines/Timing Elements
Series LTC6994-1
Mounting Style SMD/SMT
Package / Case DFN-6
Operating Supply Current 55 uA
Ultra Librarian 3D Model Ultra Librarian LTC6994CDCB-1#PBF CAD Model

Description

Product Overview: LTC6994CDCB-1#PBF from Analog Devices Inc.

The LTC6994CDCB-1#PBF is a versatile, programmable delay block timer with a range of applications in timing, pulse generation, and time delay functions. Manufactured by Analog Devices Inc., this monolithic, one-shot timer is part of the TimerBlox® family, which is known for its precision and ease of use. The LTC6994 can be configured with external resistors for a delay range of 1μs to 33.6 seconds.

Key Features:

  • Delay Range: The product offers a wide delay range, making it suitable for diverse applications that require precise timing adjustments.
  • CMOS Output Driver: The LTC6994 features a CMOS output driver, which provides a robust and reliable signal for triggering subsequent stages in electronic circuits.
  • Voltage Range: It operates on a supply voltage range from 2.25V to 5.5V, accommodating various power requirements and ensuring compatibility with both low and standard voltage logic levels.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and portable applications where energy efficiency is paramount.
  • Accuracy: The LTC6994 provides high accuracy in timing delays, ensuring precise control in timing-critical applications.
  • Temperature Stability: The product maintains its performance across a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Packaging: This timer comes in a compact, 6-pin Thin DFN package, which is ideal for space-constrained applications.

Applications:

The LTC6994CDCB-1#PBF is designed to serve a multitude of applications, including but not limited to:

  • Waveform generation
  • Pulse shaping
  • Time delay generation
  • Frequency discrimination
  • Edge detection
  • Event timing

With its programmable delay feature and high level of integration, the LTC6994CDCB-1#PBF by Analog Devices Inc. is an excellent choice for designers seeking a reliable and flexible timing solution.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess