EN
  • EN
  • DE

SN65DSI86ZQER

Part No SN65DSI86ZQER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Embedded DisplayPort (eDP) 1.4 Compliant Supporting 1, 2, or 4 Lanes at 1.62Gbps (RBR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252640-SN65DSI86ZQER
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN65DSI86
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65DSI86ZQER CAD Model

Description

Overview of SN65DSI86ZQER

The SN65DSI86ZQER is a cutting-edge chipset designed by Texas Instruments, renowned for its high performance in video interfacing applications. This bridge device is engineered to facilitate the connection between a DisplayPort (DP) input and a high-definition multimedia interface (HDMI) or a Mobile High-Definition Link (MHL) output. It is widely used in a variety of electronics, including but not limited to, smartphones, tablets, laptops, and digital signage systems.

Key Features

  • Dual-Channel MIPI DSI Interface: The chipset supports a dual-channel MIPI DSI interface, enabling high-speed data transmission and ensuring compatibility with a wide range of multimedia devices.
  • High Resolution Support: It is capable of driving display resolutions up to 4K at a 60Hz refresh rate, providing crystal-clear image quality for an immersive viewing experience.
  • Adaptive Sync Technology: SN65DSI86ZQER includes adaptive sync technology to minimize screen tearing and stuttering, delivering a smooth visual performance.
  • Low Power Consumption: Designed with power efficiency in mind, this chipset consumes minimal power, making it ideal for battery-powered devices.
  • Advanced Power Management: It features advanced power management capabilities that contribute to the extended battery life of the host device.
  • Ease of Integration: The compact form factor and comprehensive support documentation facilitate easy integration into existing systems.

Applications

The versatility of the SN65DSI86ZQER chipset makes it suitable for a broad spectrum of applications. It is particularly beneficial in scenarios that demand high-resolution video output, such as video conferencing systems, portable media players, and gaming devices. Additionally, its low power draw and advanced power management features make it an excellent choice for handheld and battery-operated devices.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SN65DSI86ZQER is no exception. Customers can expect robust performance and longevity. Furthermore, Texas Instruments provides comprehensive technical support and resources, ensuring that developers can maximize the capabilities of the SN65DSI86ZQER in their products.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3133 $53.0128
37+ $2.7186 $100.5882
57+ $2.6336 $150.1152
79+ $2.5487 $201.3473
102+ $2.4637 $251.2974
136+ $2.2089 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,554 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess