EN
  • EN
  • DE

MAX516ACWG+T

Part No MAX516ACWG+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD PROGR THRES 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.75 V ~ 16.5 V
Current - Input Bias (Maximum) 0.3μA @ 16.5V
Maximum Quiescent Current 10mA
Propagation Delay (Maximum) 1.5μs
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Mounting SMD
Manufacturer Package 24-SOIC
Win Source Part Number 704519-MAX516ACWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX516
Introduction Date January 08, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX516ACWG+T CAD Model

Description

Maxim Integrated MAX516ACWG+T Precision Quad DAC

The MAX516ACWG+T is a high-performance, precision Quad Digital-to-Analog Converter (DAC) from Maxim Integrated, designed to offer exceptional accuracy and stability in a variety of applications. This device is part of Maxim Integrated's industry-leading portfolio of analog and mixed-signal products that provide efficient solutions for signal processing and conversion challenges.

With its 16-bit resolution, the MAX516ACWG+T ensures fine granularity in analog output, making it ideal for applications that demand high precision, such as industrial control systems, automated test equipment, and data acquisition systems. The DAC operates on a single +5V supply, simplifying power management in systems where power supply options are limited.

The MAX516ACWG+T features four voltage output DACs, each with its own voltage output. These outputs are buffered, providing a low output impedance that allows direct connection to the load without the need for additional buffer amplifiers. The device also includes a 3-wire serial interface, which supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design and ease of integration into existing digital systems.

One of the key advantages of the MAX516ACWG+T is its integrated precision output amplifiers. These amplifiers enable rail-to-rail output swing, which maximizes the dynamic range of the analog output. The device also features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is critical for applications where predictable startup conditions are necessary.

Maxim Integrated has packaged the MAX516ACWG+T in a 24-SOIC (0.295", 7.50mm Width) form factor, which is suitable for space-constrained applications. The device is also specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

In summary, the MAX516ACWG+T from Maxim Integrated is a versatile and high-precision Quad DAC that offers excellent performance for a wide range of applications. Its integration of multiple DACs, along with precision output amplifiers and a flexible serial interface, makes it a powerful and efficient solution for advanced analog output requirements.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess