EN
  • EN
  • DE

DS1000S-500/T&R/

Part No DS1000S-500/T&R/
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 100ns
Tap Increment 100 ns
Available Total Delays 500ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 987332-DS1000S-500/T&R/
Ultra Librarian 3D Model Ultra Librarian DS1000S-500/T&R/ CAD Model

Description

The DS1000S-500/T&R/ is a high-quality, reliable silicon delay line product from Maxim Integrated, designed to provide precise and stable delays for digital signals. This innovative component is an ideal solution for timing adjustments, clock delay, and signal synchronization in various electronic applications.

Key Features

  • Delay Range: The DS1000S-500 offers a delay range of 500 nanoseconds, which is suitable for a wide range of timing applications.
  • Accuracy: It provides a delay accuracy of ±5% or ±2ns, whichever is greater, ensuring precise timing for critical applications.
  • Temperature Stability: The delay line offers excellent temperature stability over the full industrial temperature range (-40°C to +85°C).
  • Supply Voltage: It operates on a supply voltage of 5V ±10%, making it compatible with standard TTL and CMOS logic levels.
  • Packaging: The device is available in Tape and Reel (T&R) packaging, facilitating efficient handling and placement during the manufacturing process.
  • Versatility: With its 14-pin SOIC (Small Outline Integrated Circuit) package, the DS1000S-500 can be easily integrated into various circuit designs.

Applications

The DS1000S-500/T&R/ is versatile and can be used in a multitude of applications, including:

  • Signal Processing
  • Computer Systems
  • Telecommunications
  • Embedded Systems
  • Industrial Controls

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1000S-500/T&R/ is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high performance and consistency in the most demanding environments.

Ordering Information

For purchasing and further information regarding the DS1000S-500/T&R/, customers can contact Maxim Integrated's sales department or authorized distributors. The component's datasheet and technical specifications are also available for review to ensure it meets specific application needs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess