EN
  • EN
  • DE

DS1123LE-50+

Part No DS1123LE-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 256
Function 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 500 ps
Available Total Delays 127.5ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS1123LE50
Standard Package 96
Win Source Part Number 1056009-DS1123LE-50+
Ultra Librarian 3D Model Ultra Librarian DS1123LE-50+ CAD Model

Description

Maxim Integrated DS1123LE-50+ Overview

The DS1123LE-50+ is a high-performance programmable delay line from Maxim Integrated, designed to meet the needs of a wide array of timing adjustment applications. This versatile component is ideal for system synchronization, signal processing, and timing adjustment tasks in digital circuits.

Key Features

  • Programmable Delay: The DS1123LE-50+ offers a wide range of delay times, which can be programmed with precise incremental steps, ensuring that users can fine-tune the timing to their specific requirements.
  • High-Speed Operation: With its capability to operate at high frequencies, this delay line is suitable for high-speed applications, providing reliable performance without compromising signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1123LE-50+ conserves power, making it an excellent choice for power-sensitive designs.
  • Easy Integration: The compact surface-mount package allows for easy integration into a variety of circuit designs, saving space on the PCB and simplifying the manufacturing process.
  • Wide Operating Temperature Range: It is built to function across a broad temperature range, ensuring stable operation in diverse environmental conditions.

Applications

The DS1123LE-50+ is suitable for various applications, including but not limited to:

  • Clock distribution and synchronization
  • Skew adjustment
  • Signal timing corrections in digital systems
  • Network timing and communication systems
  • Pulse-width modulation and control circuits

Technical Specifications

Below are some of the technical specifications for the DS1123LE-50+:

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Frequency Range: Up to 50MHz
  • Delay Range: 5ns to 2560ns in 5ns increments
  • Package: 16-pin narrow SO

With its robust feature set and Maxim Integrated's reputation for quality, the DS1123LE-50+ programmable delay line is an excellent choice for designers looking to add precise timing control to their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess