EN
  • EN
  • DE

NN325TRHARQ1

Part No NN325TRHARQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 16BIT 40FN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Touchscreen Controller - 16 b I²C, SPI Interface 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name NN325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887486-NN325TRHARQ1
Ultra Librarian 3D Model Ultra Librarian NN325TRHARQ1 CAD Model

Description

Introducing the Texas Instruments NN325TRHARQ1

The Texas Instruments NN325TRHARQ1 is a cutting-edge semiconductor product designed to meet the rigorous demands of modern electronic applications. This high-performance component is part of Texas Instruments' renowned semiconductor product line, known for its reliability, efficiency, and innovation.

Key Features

  • Advanced Technology: The NN325TRHARQ1 is built with the latest advancements in semiconductor technology, ensuring high-speed operation and optimal performance for a variety of applications.
  • Energy Efficiency: With energy consumption being a critical factor in electronic design, this product offers exceptional energy efficiency, reducing the overall power requirements of the systems it is integrated into.
  • Durability: Texas Instruments' products are synonymous with durability, and the NN325TRHARQ1 is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The component's compact design allows for seamless integration into space-constrained applications, making it an ideal choice for a wide range of electronic devices.

Applications

The NN325TRHARQ1 is versatile and can be used in multiple sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Quality and Support

Customers choosing the NN325TRHARQ1 benefit from Texas Instruments' commitment to quality. Each component is subjected to rigorous testing to ensure it meets the highest standards. Moreover, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and a responsive customer service team to assist with any questions or issues that may arise.

Whether you are developing the next generation of automotive technology, upgrading industrial machinery, or innovating within consumer electronics, the Texas Instruments NN325TRHARQ1 offers the performance, efficiency, and reliability needed to power your projects to success.

For more information on the NN325TRHARQ1, including purchasing options and detailed specifications, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6781 $53.7467
16+ $6.3000 $100.8000
25+ $6.1032 $152.5800
34+ $5.9063 $200.8142
44+ $5.7094 $251.2136
59+ $5.1188 $302.0092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess