Introducing the DS1100-75 Delay Line from Maxim Integrated
The DS1100-75 is a state-of-the-art 5-tap silicon delay line product that offers a fixed delay of 75ns per tap. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is designed to provide precise timing adjustments in digital circuits. Its compact, integrated design ensures reliability and simplifies the implementation process for designers.
With its surface-mount package, the DS1100-75 is ideal for high-density circuit boards where space is at a premium. It operates over a wide voltage range of 4.75V to 5.25V, making it versatile for various applications. The delay line features TTL/CMOS compatible inputs and outputs, ensuring easy integration into a broad range of digital systems.
The DS1100-75 is perfect for applications requiring precise timing calibration, such as signal processing, wave shaping, and time delay generation. Its taps are evenly spaced, providing uniform delay increments that can be used to fine-tune the timing of digital signals, compensate for signal propagation delays, or create a sequence of time-staggered events.
Key features of the DS1100-75 include:
- 5 Precision-Spaced Taps: Ensures consistent delay intervals between taps.
- Low Power Consumption: Maximizes efficiency, making it suitable for power-sensitive applications.
- High Reliability: Built with Maxim Integrated's rigorous quality standards, ensuring long-term performance.
- Wide Operating Temperature Range: Functions reliably in diverse environmental conditions, with an operating temperature range of -40°C to +85°C.
Whether you're working on telecommunications, data processing, or any project that requires precise timing control, the DS1100-75 delay line is an excellent choice for your circuit design needs. Its ease of use, combined with the quality assurance of Maxim Integrated, makes it a dependable and efficient solution for your timing requirements.
For more information, datasheets, and support, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.