EN
  • EN
  • DE

AMC3301DWER

Part No AMC3301DWER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 250-MV INPUT, PRECISION / Isolated IC Driver 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolated
Applications Driver
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC3301
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-AMC3301DWERTR,296-AMC3301DWERCT,296-AMC3301DWERDKR
Standard Package 2,000
Win Source Part Number 1015070-AMC3301DWER
Ultra Librarian 3D Model Ultra Librarian AMC3301DWER CAD Model

Description

Overview of Texas Instruments AMC3301DWER

The AMC3301DWER is a high-precision, isolated amplifier designed and manufactured by Texas Instruments (TI) to cater to a wide range of industrial applications including motor control, green energy solutions, and power monitoring systems. This product boasts a unique combination of features that ensure accuracy, reliability, and ease of integration into various electronic systems.

Key Features

  • Precision Isolation: The AMC3301DWER offers reinforced isolation with a high isolation voltage of up to 7kV PEAK, which is critical for protecting low-voltage circuits from high-voltage environments, enhancing both user safety and equipment longevity.
  • Accuracy: With a low offset error and gain error, this isolated amplifier provides precise signal amplification, ensuring high accuracy in measurements and control systems.
  • Low Power Consumption: It is designed for efficiency, featuring low power consumption which is essential for reducing thermal load and improving system reliability.
  • Wide Temperature Range: The device operates effectively across a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.

Applications

The AMC3301DWER is versatile and can be used in various applications, including:

  • Isolated voltage and current sensing in motor drives
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supplies for industrial equipment
  • Battery management systems in electric vehicles and energy storage systems

Integration and Packaging

This device is provided in a compact 16-pin wide-body SOIC package, which facilitates easy integration into PCB designs while maintaining necessary creepage and clearance distances for safety. The AMC3301DWER also supports a variety of digital and analog controllers, making it a flexible choice for system designers.

Conclusion

With its robust design, the AMC3301DWER from Texas Instruments stands out as a reliable and efficient solution for high-voltage isolation in precision measurement and control applications. Its combination of performance, safety features, and versatility make it an ideal choice for engineers looking to enhance their industrial systems.

You May Also Be Interested in

NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess