EN
  • EN
  • DE

KTY83/110,113

Part No KTY83/110,113
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr NXP USA Inc.
Series KTY83
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Resistance @ 25°C 1 kOhms
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AG, DO-34, Axial
Supplier Device Package DO-34
Base Product Number KTY83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1316378-KTY83/110,113
Ultra Librarian 3D Model Ultra Librarian KTY83/110,113 CAD Model

Description

The NXP KTY83/110,113 series consists of silicon temperature sensors designed for precise and reliable temperature measurement. These sensors are a part of the KTY83 series, which are known for their high accuracy, long-term stability, and low power consumption. The KTY83/110,113 sensors are specifically engineered to provide a linear output that directly correlates with the temperature they measure, making them an ideal choice for a wide range of applications.

Key Features

  • Temperature Range: The sensors can operate over a wide temperature range, making them suitable for diverse environments and applications.
  • High Accuracy: With a tight tolerance level, these sensors offer highly accurate temperature readings, crucial for systems requiring precise temperature control and monitoring.
  • Stability: The KTY83/110,113 series is known for its exceptional long-term stability, ensuring consistent performance over the product's lifespan.
  • Low Power Consumption: These sensors are designed to be energy-efficient, which is particularly beneficial for battery-powered applications.
  • Robust Design: The construction of the KTY83/110,113 sensors allows them to withstand harsh conditions, making them reliable for industrial use.

Applications

The versatility of the KTY83/110,113 temperature sensors allows them to be utilized in a variety of applications, including but not limited to:

  • Automotive temperature monitoring
  • Industrial process control
  • Consumer electronics
  • Medical equipment
  • Energy management systems

Technical Specifications

Attribute Value
Resistance at 25°C 2 kΩ
Temperature Coefficient Positive
Package Type SOD-70
Mounting Type Through Hole

With its robust design and precise measurement capabilities, the NXP KTY83/110,113 series stands out as a reliable solution for temperature sensing needs in a multitude of sectors. For designers and engineers seeking a dependable and efficient temperature sensor, the KTY83/110,113 series is an excellent choice that promises to deliver both performance and durability.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
THERMISTOR
Lowest to $0.0885
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess