EN
  • EN
  • DE

UCC27524DSDR

Part No UCC27524DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 5A 2-OUT Low Side Non-Inv 8-Pin WSON EP T/R / IC GATE DVR LO-SIDE DL 5A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise and Fall Time 7ns, 6ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 043427-UCC27524DSDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC27524
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27524DSDR CAD Model

Description

Product Overview: UCC27524DSDR by Texas Instruments

The UCC27524DSDR is a high-performance, dual-channel gate driver integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to efficiently drive power MOSFETs, IGBTs, and other types of power transistors. The device is well-suited for a wide range of applications, including motor control, power supplies, and inverters.

Key Features

  • High-Current Drive Capability: The UCC27524DSDR can provide a strong drive current of up to 4 A on both the high-side and low-side channels, enabling rapid charging and discharging of the gate capacitance of power transistors, thus reducing switching times and improving overall efficiency.
  • Dual Independent Channels: It features two independent gate driver channels that can be configured for either dual low-side, high-side, or half-bridge applications, offering design flexibility to engineers.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5 V to 18 V, making it compatible with a variety of control circuits and power stages.
  • Robust Output Drive: The UCC27524DSDR boasts robust 4 A peak source and sink drive capability, ensuring reliable operation even under demanding conditions.
  • Industry-Standard Package: Packaged in an industry-standard SOIC-8 (DSDR) package, it provides a compact and efficient layout for printed circuit board (PCB) design.

Applications

The versatility of the UCC27524DSDR makes it an ideal choice for a variety of power conversion and management applications, including:

  • DC to AC inverters
  • DC to DC converters
  • Motor drives and controllers
  • Class-D audio amplifiers
  • Power supplies for servers, telecom, and datacom

Quality and Reliability

TI's commitment to quality ensures that the UCC27524DSDR meets the highest standards of reliability and performance. The device is rigorously tested and qualified for commercial and industrial temperature ranges, ensuring its suitability for a wide array of environmental conditions.

With its strong drive capability, dual-channel flexibility, and wide voltage range, the UCC27524DSDR from Texas Instruments stands out as a superior gate driver solution for your power management needs.

You May Also Be Interested in

Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4326 $51.9120
285+ $0.3550 $101.1750
440+ $0.3439 $151.3160
605+ $0.3328 $201.3440
780+ $0.3217 $250.9260
1,045+ $0.2884 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,150 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess