EN
  • EN
  • DE

LTC6994MPS6-1#TRMPBF

Part No LTC6994MPS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6994MPS6-1#TRMPBFDKR,-2735-LTC6994MPS6-1#TRMPBFTR,LTC6994MPS6-1#TRMPBFCT-ND,LTC6994MPS6-1#TRMPBFTR,LTC6994MPS6-1#TRMPBF-ND,505-LTC6994MPS6-1#TRMPBFCT,-2735-LTC6994MPS6-1#TRMPBFTR-ND,505-LTC6994MPS6-1#TRMPBFDKR,LTC6994MPS6-1#TRMPBFDKR,505-LTC6994MPS6-1#TRMPBFTR,-2735-LTC6994MPS6-1#TRMPBFCT,LTC6994MPS6-1#TRMPBFDKR-ND,LTC6994MPS6-1#TRMPBFTR-ND,LTC6994MPS6-1#TRMPBFCT
Standard Package 500
Win Source Part Number 1072669-LTC6994MPS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994MPS6-1#TRMPBF CAD Model

Description

Product Overview: LTC6994MPS6-1#TRMPBF from Analog Devices Inc.

The LTC6994MPS6-1#TRMPBF is a high-performance delay block or timer component from Analog Devices Inc., designed to provide precise time delay or pulse width modulation (PWM) with minimal external components. This versatile device is part of the TimerBlox® family, which is known for its easy-to-use and reliable timing solutions.

Key Features

  • Timing Range: The LTC6994MPS6-1#TRMPBF offers an adjustable delay range from 1µs to 33.6 seconds, making it suitable for a wide array of applications.
  • Accuracy: Boasting a high accuracy of 0.1% initial accuracy and 35ppm/°C temperature stability, this device ensures consistent performance across varying temperatures.
  • Versatility: With a single resistor, users can easily set the desired time delay, simplifying design complexity and reducing component count.
  • Supply Voltage: It operates with a supply voltage range from 2.25V to 5.5V, accommodating various power requirements.
  • Low Power: A low supply current of 30µA (at 2.5V) ensures energy efficiency, which is crucial for battery-powered devices.
  • Output Drive: The CMOS output driver can source or sink up to 20mA, allowing direct connection to a load or a microcontroller.
  • Packaging: It is available in a compact 6-lead SOT-23 package, ideal for space-constrained applications.

Applications

The LTC6994MPS6-1#TRMPBF is an excellent choice for use in various timing applications such as:

  • Delay timers in industrial and consumer electronics
  • PWM generation for motor control and LED dimming
  • Time delay relays in automotive systems
  • Frequency discrimination and signal debounce circuits
  • Periodic or one-shot timing for embedded systems

Quality and Reliability

As with all Analog Devices components, the LTC6994MPS6-1#TRMPBF is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. It is available in tape and reel packaging, designated by the #TRMPBF suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LTC6994MPS6-1#TRMPBF from Analog Devices Inc. is a highly adaptable, precise, and efficient timing solution that streamlines the design process for engineers seeking a reliable timing component in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,969 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess