Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS
Output CMOS
Frequency - Max 3GHz, 800MHz
Divider/Multiplier No/No
Supply Voltage (V) 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number LMX2430
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1202420-LMX2430TMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2430TMX CAD Model

Description

LMX2430TMX Frequency Synthesizer

The LMX2430TMX is a high-performance frequency synthesizer system from Texas Instruments designed for telecommunications and professional RF applications. This advanced product offers a versatile solution for generating a stable and precise frequency output, making it an essential component in the design of wireless communication systems.

Key Features:

  • High Frequency Range: The LMX2430TMX operates at a very high frequency range, capable of generating local oscillator (LO) frequencies for various applications.
  • Dual Modulus Prescaler: It includes an integrated dual modulus prescaler that supports 8/9 or 16/17 prescale ratios, allowing for flexible frequency planning.
  • Low Phase Noise: Designed with low phase noise performance, it ensures a clean signal output which is critical for high-quality RF transmission.
  • Programmable Charge Pump: The charge pump current is programmable, providing users with the ability to fine-tune the performance to meet specific system requirements.
  • FastLock Mode: The FastLock™ mode enables quick frequency changes, reducing the lock time and improving the overall responsiveness of the system.
  • Power-Saving Mode: A power-saving mode is available to reduce power consumption when the device is not in active use, making it suitable for battery-powered applications.

Applications:

The LMX2430TMX is widely used in a variety of RF systems, including:

  • Wireless LANs
  • Base Stations for Mobile Communications
  • Portable Radios
  • Global Positioning Systems (GPS)
  • Other Wireless Communication Devices

Technical Specifications:

The device is offered in a compact surface-mount package and requires a minimal number of external components to operate. It is designed to be powered by a single supply voltage, simplifying power supply design. The LMX2430TMX also features a serial interface for programming and control, adding to its ease of use in complex systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the LMX2430TMX.

You May Also Be Interested in

Texas Instruments
2.5-V PHASE-LOCKED-LOOP CLOCK DRIVER
Lowest to $9.0316
ECAD model for CDCVF855PWR
Texas Instruments
IC PLL SYSTEM HP 14-TSSOP
Lowest to $4.7510
ECAD model for TLC2932AIPWR
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Need more? Email Us
ECAD model for SI5356A-B03699-GM
Diodes Incorporated
IC ZD BUFFER 8TSSOP
Lowest to $1.0651
ECAD model for PI6C2405A-1LEX
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
ECAD model for LMX2430TMX
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR
Need more? Email Us
ECAD model for SI5345B-D06805-GM
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Lowest to $36.5585
ECAD model for SI5345D-B04530-GM
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
ECAD model for PLL1707DBQRG4
ON Semiconductor
IC CLOCK GEN ECL 2:1 4/6 20-SOIC
Need more? Email Us
ECAD model for MC100LVEL38DWR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6041 $60.8328
18+ $6.2393 $112.3074
28+ $6.0444 $169.2432
39+ $5.8494 $228.1266
50+ $5.6544 $282.7200
67+ $5.0695 $339.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,464 pieces
MOQ: 8 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention