The DS1000-75 is a state-of-the-art programmable silicon delay line product from Maxim Integrated, designed to provide a reliable and precise timing solution for a wide range of applications. This innovative component offers a delay range from 5ns to 1000ns in 5ns increments, which can be easily programmed by the user to meet specific requirements.
Key Features
- Programmable Delay Times: The DS1000-75 offers a programmable delay range that can be set from 5ns to 1000ns, allowing for high precision in timing adjustments.
- High Accuracy: With its precise delay increments, this delay line ensures high accuracy in timing, making it an essential component for critical timing applications.
- Low Power Consumption: Designed with power efficiency in mind, the DS1000-75 consumes minimal power, making it suitable for battery-powered and energy-sensitive designs.
- Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, ensuring reliable performance under varying environmental conditions.
- Easy Integration: The compact and versatile design of the DS1000-75 allows for straightforward integration into existing systems without the need for extensive redesigns.
Applications
The DS1000-75 programmable silicon delay line is ideal for a variety of applications that require precise timing adjustments, such as:
- Signal processing
- Communication systems
- Embedded systems
- Industrial controls
- Timing adjustments in digital circuits
Product Specifications
| Parameter |
Value |
| Delay Range |
5ns to 1000ns |
| Increment Step |
5ns |
| Supply Voltage |
4.75V to 5.25V |
| Operating Temperature |
-40°C to +85°C |
Maxim Integrated's DS1000-75 programmable silicon delay line is a versatile and precise component that enhances the performance and reliability of timing-critical applications.