EN
  • EN
  • DE

NTMS4916UT001

Part No NTMS4916UT001
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340141-NTMS4916UT001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMS4916UT001 CAD Model

Description

The NTMS4916UT001 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, providing both high efficiency and reliability.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, which translates to minimal power loss during operation and enhances overall efficiency.
  • High Current Capacity: With the ability to handle significant current, this MOSFET is ideal for high-power applications, ensuring robust performance even under strenuous conditions.
  • Thermal Management: The NTMS4916UT001 is designed with superior thermal characteristics, ensuring that the device remains cool during operation, thus extending its lifespan and reliability.
  • Small Footprint: The compact size of the NTMS4916UT001 makes it a perfect choice for space-constrained applications without compromising on power or performance.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this MOSFET provides faster switching speeds, which is crucial for high-frequency applications.

Applications

The versatility of the NTMS4916UT001 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power management systems
  • DC/DC converters
  • Motor drives
  • Battery-powered devices
  • Switching regulators
  • Load switches

Quality and Environmental Compliance

ON Semiconductor is committed to not only delivering high-performance components but also to ensuring that their products meet rigorous environmental standards. The NTMS4916UT001 is produced with this commitment in mind, adhering to environmental regulations and quality standards to minimize its ecological footprint while maximizing its utility and durability.

Conclusion

With its combination of efficiency, power handling, and thermal performance, the NTMS4916UT001 from ON Semiconductor represents a premier choice for designers looking to optimize their power management systems. Whether for consumer electronics, industrial applications, or automotive systems, this power MOSFET is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,182 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess