EN
  • EN
  • DE

SY88024LMG-TR

Part No SY88024LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GB 3.6V 16QFN  /  Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 50 mA
Current - Modulation 20mA
Current - Bias 20 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number SY88024
Other Names SY88024LMG TR,SY88024LMG-CT,SY88024LMG TR,SY88024LMG-DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253461-SY88024LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88024LMG-TR CAD Model

Description

Product Overview: Microchip Technology's SY88024LMG-TR

The SY88024LMG-TR is a state-of-the-art optical networking component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's portfolio of high-performance, low-power consumption semiconductor devices, catering to the increasing demands of high-speed communication networks.

Key Features

  • High-Speed Performance: The SY88024LMG-TR is capable of handling data rates up to 12.5 Gbps, making it suitable for a variety of high-speed applications including fiber-optic receivers, Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, which is critical for reducing operational costs and enhancing system reliability.
  • Enhanced Signal Integrity: This product features a limiting post amplifier with a high gain bandwidth product, ensuring excellent signal integrity and reduced jitter in the communication link.
  • Flexibility: The SY88024LMG-TR offers a programmable loss-of-signal (LOS) level, providing designers with the flexibility to set the sensitivity of the LOS detection to match specific system requirements.
  • Chatter-Free LOS: The built-in chatter-free LOS indication ensures stable and reliable signal detection, which is essential for maintaining the integrity of communication systems.

Applications

The versatility of the SY88024LMG-TR makes it an ideal choice for a wide range of applications. Its high-speed capabilities are perfect for use in optical transceivers, active cable assemblies, and various other telecommunications and data communications equipment. Its robust design and performance characteristics are also well-suited for industrial and medical applications where reliability and precision are paramount.

Package and Availability

The SY88024LMG-TR is offered in a compact, surface-mountable package that is RoHS compliant and designed for automated assembly processes. As a "TR" designated product, it is available in tape and reel packaging, facilitating efficient handling and placement during high-volume production. This product is available for order and can be sourced directly through Microchip Technology's distribution channels.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess