EN
  • EN
  • DE

LTC6994MPS6-2#TRMPBF

Part No LTC6994MPS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6994MPS6-2#TRMPBFCT-ND,LTC6994MPS6-2#TRMPBFCT,505-LTC6994MPS6-2#TRMPBFCT,LTC6994MPS6-2#TRMPBF-ND,-2735-LTC6994MPS6-2#TRMPBFCT,505-LTC6994MPS6-2#TRMPBFDKR,LTC6994MPS6-2#TRMPBFTR,-2735-LTC6994MPS6-2#TRMPBFTR,-2735-LTC6994MPS6-2#TRMPBFDKR,LTC6994MPS6-2#TRMPBFTR-ND,LTC6994MPS6-2#TRMPBFDKR,505-LTC6994MPS6-2#TRMPBFTR,LTC6994MPS6-2#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1145335-LTC6994MPS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994MPS6-2#TRMPBF CAD Model

Description

The LTC6994MPS6-2#TRMPBF is a versatile and highly reliable component from Analog Devices Inc., designed to serve as a programmable delay block or debouncer within electronic systems. This product is part of the TimerBlox® series, which is characterized by its ease of use, precision timing, and compact form factor. The LTC6994 is a monolithic, one-shot timer that can be used in a variety of applications, including but not limited to pulse shaping, time delay generation, and pulse-width modulation.

With a programmable time delay range from 1μs to 33.6 seconds, this device offers a wide range of timing options, making it suitable for numerous applications across different industries. The LTC6994MPS6-2#TRMPBF is configured with an internal fixed delay factor, which can be set by an external resistor. This feature allows designers to fine-tune the delay time with precision, ensuring that it meets the specific requirements of their application.

The LTC6994MPS6-2#TRMPBF operates with a single supply voltage ranging from 2.25V to 5.5V, making it compatible with various power systems and ensuring its flexibility in different design architectures. Its low supply current makes it an energy-efficient choice for battery-powered or energy-conscious applications.

Packaged in a compact 6-lead SOT-23, this device is designed for space-constrained applications, offering high functionality without compromising board space. The LTC6994MPS6-2#TRMPBF also features a CMOS output driver that can sink or source up to 20mA, which is sufficient for driving a wide range of loads.

The robust design of the LTC6994MPS6-2#TRMPBF ensures that it can withstand harsh environments and maintain its performance over a wide temperature range. The device is also RoHS compliant and lead-free, catering to environmentally conscious manufacturers and consumers.

Overall, the LTC6994MPS6-2#TRMPBF from Analog Devices Inc. is a highly functional and reliable component that addresses the needs for precise timing delays and pulse shaping in modern electronics, offering designers a straightforward solution with a mix of versatility and performance.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9087 $59.6348
10+ $12.2328 $122.3280
15+ $11.8505 $177.7575
21+ $11.4682 $240.8322
27+ $11.0859 $299.3193
35+ $9.9392 $347.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess