EN
  • EN
  • DE

TSC2005IYZLR

Part No TSC2005IYZLR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 28DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-DSBGA
Win Source Part Number 213533-TSC2005IYZLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2005IYZLR CAD Model

Description

Introducing the TSC2005IYZLR Touch Screen Controller

The TSC2005IYZLR is a state-of-the-art touch screen controller from Texas Instruments, designed to enhance the interactive experience of portable electronic devices. With its compact and energy-efficient design, this controller is an ideal solution for a wide range of applications, including smartphones, tablets, and personal digital assistants.

Key Features

  • High Resolution: The TSC2005IYZLR offers a 12-bit resolution on both the X and Y axes, ensuring precise touch detection and a smooth user interface.
  • Integrated Touch Screen Drivers: The device includes onboard drivers for a 4-wire resistive touch screen, reducing the need for additional components and simplifying the design process.
  • Advanced Power Management: Featuring low power consumption, the controller supports a power-down mode and an automatic wake-up feature that aligns with modern power-saving strategies.
  • Built-in Noise Suppression: The TSC2005IYZLR comes equipped with sophisticated on-chip noise suppression technology, improving performance in noisy environments.
  • Flexible Interface: The device supports a standard I2C serial interface, allowing for easy integration with most microprocessors and microcontrollers.
  • Programmable Functionality: Users can configure the touch screen controller for different sampling rates, resolution settings, and interrupt generation criteria.

Advanced Touch Sensing Technology

The TSC2005IYZLR leverages Texas Instruments' expertise in touch sensing technology to provide an intuitive and responsive touch experience. Its high-speed data acquisition and processing capabilities allow for quick and accurate touch detection, making it a top choice for designers seeking to improve the interactivity of their products.

Robust and Reliable

Built to meet the rigorous demands of daily use, the TSC2005IYZLR is a robust solution that ensures longevity and reliability. Its small form factor QFN package makes it an unobtrusive addition to any design, while its industrial-grade performance guarantees operation in a variety of conditions.

Whether upgrading an existing product or developing a new touch-enabled device, the TSC2005IYZLR from Texas Instruments offers the perfect blend of performance, power efficiency, and ease of use to create an outstanding user experience.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $11.7070
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9745 $51.6685
31+ $3.2612 $101.0972
48+ $3.1593 $151.6464
66+ $3.0574 $201.7884
85+ $2.9554 $251.2090
114+ $2.6497 $302.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess