EN
  • EN
  • DE

MAX2150ETI+

Part No MAX2150ETI+
Manufacturer Maxim Integrated
Catalog RF Modulators
Description Quadrature Mod 75MHz 28-Pin TQFN EP / IC MODULATOR I/Q WIDE 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Modulator
LO Frequency 700MHz ~ 2.3GHz
RF Frequency 700MHz ~ 2.3GHz
P1dB 1dBm
Noise Floor -148dBm/Hz
Output Power -1dBm
Operating Supply Current 46mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Test Frequency 1.75GHz
Package 28-WFQFN Exposed Pad
Win Source Part Number 785665-MAX2150ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2150
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX2150ETI+ CAD Model

Description

The MAX2150ETI+ is a high-performance, low-power intermediate-frequency (IF) transceiver designed for use in a wide range of wireless communication applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this transceiver is an ideal solution for system designers looking for a compact, efficient, and reliable component for their communication systems.

Key Features

  • Frequency Range: The MAX2150ETI+ operates in a broad frequency range, making it suitable for various wireless standards and applications.
  • Integration: This transceiver integrates multiple functions into a single chip, including a low-noise amplifier (LNA), a mixer, a voltage-controlled oscillator (VCO), and a fractional-N phase-locked loop (PLL). This level of integration helps to reduce the overall component count, saving space and cost.
  • Performance: Offering excellent linearity and low noise figures, the MAX2150ETI+ ensures high-quality signal reception and transmission, which is critical for maintaining communication integrity.
  • Power Efficiency: Designed with power conservation in mind, the device features low current consumption, which is essential for battery-powered applications.
  • Programmability: The transceiver is highly programmable via a serial interface, allowing for flexible adaptation to specific system requirements.

Applications

The MAX2150ETI+ is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless local loop (WLL) systems
  • Point-to-point communication links
  • Wireless infrastructure
  • Satellite communication systems

Technical Specifications

The device is housed in a compact 28-pin thin QFN package, with an extended temperature range of -40°C to +85°C, making it suitable for operation in harsh environments. Its robust design ensures reliable performance under various conditions, making it a preferred choice for designers who require a dependable IF transceiver for their communication systems.

Conclusion

The MAX2150ETI+ from Maxim Integrated stands out with its high level of integration, performance, and power efficiency. It is an excellent choice for engineers and designers seeking a transceiver that delivers consistent performance without compromising on space or power consumption. With its programmable features and wide range of applications, the MAX2150ETI+ is a versatile component that can meet the demands of modern wireless communication systems.

You May Also Be Interested in

Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess