EN
  • EN
  • DE

PF2203-0R01J1

Part No PF2203-0R01J1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 0.01 OHM 5% 35W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304946-PF2203-0R01J1
Manufacturer Riedon
Category Resistors-Chassis Mount Resistors
Packaging  Tube
Part Status Active
Resistance (Ohms) 10 mOhms
Tolerance (+ or -) ±5%
Power (Watts) 35W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Package / Case TO-220-2
Ultra Librarian 3D Model Ultra Librarian PF2203-0R01J1 CAD Model

Description

• TO-220 Housing
• Rated Power to 50 Watts
• Resistances from 0.02 to 51K Ohms
• High Stability Film Resistance Elements
• Resistance Tolerance to ±0.1%
• TCR to ±50ppm/°C
• Non-Inductive ( <10nH )
• Moisture Resitant
• Isolated Mounting Tab

You May Also Be Interested in

Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess