EN
  • EN
  • DE

DS1000-250

Part No DS1000-250
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 50ns
Tap Increment 50 ns
Available Total Delays 250ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111050-DS1000-250
Ultra Librarian 3D Model Ultra Librarian DS1000-250 CAD Model

Description

The DS1000-250 series from Maxim Integrated is a family of silicon delay lines providing a reliable, precise, and adjustable delay for digital signals. This product line is specifically designed to offer a range of timing solutions for various applications in the electronics industry. The DS1000-250 model is a versatile component that ensures signal timing integrity in complex digital circuits.

Key Features

  • Timing Precision: The DS1000-250 offers delays that are stable and precise, ensuring consistent performance across various temperature and voltage conditions.
  • Versatility: With five programmable taps, designers can select the appropriate delay for their specific application, ranging from 1ns to 10ns per step.
  • Low Power Consumption: This delay line is optimized for low power operation, making it suitable for battery-powered and energy-efficient designs.
  • Compact SMD Package: The device is available in a small 8-pin SOIC package, ideal for space-constrained applications.
  • Easy Integration: The DS1000-250 is designed for easy implementation into existing digital systems without the need for external components or complex programming.

Applications

The DS1000-250 series is commonly used in a variety of applications, including:

  • Signal processing and synchronization
  • Network switches and routers
  • Computer motherboard clock distribution
  • Embedded systems timing control
  • Industrial control systems

Technical Specifications

Parameter Value
Number of Taps 5
Delay Range per Step 1ns to 10ns
Package Type 8-pin SOIC
Operating Temperature -40°C to +85°C
Supply Voltage 4.75V to 5.25V

With the DS1000-250, Maxim Integrated continues to demonstrate its commitment to providing high-quality, reliable timing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess