EN
  • EN
  • DE

TPA3126D2DAD

Part No TPA3126D2DAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 50W 32HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TPA3126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-49070
Standard Package 46
Win Source Part Number 1009640-TPA3126D2DAD
Ultra Librarian 3D Model Ultra Librarian TPA3126D2DAD CAD Model

Description

Introducing the TPA3126D2DAD Audio Amplifier by Texas Instruments

Enhance your audio experience with the state-of-the-art TPA3126D2DAD integrated circuit, a high-performance Class-D audio amplifier from the renowned semiconductor manufacturer, Texas Instruments. This advanced audio solution is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a variety of applications ranging from home audio systems to professional sound equipment.

Key Features:

  • High-Efficiency Class-D Operation: The TPA3126D2DAD operates with over 90% efficiency, ensuring minimal heat generation and reducing power losses, which is crucial for battery-powered devices.
  • Output Power: Capable of delivering up to 50W per channel into a 4-ohm load, this amplifier can drive most speakers with ease, providing robust and clear audio performance.
  • Advanced Modulation Schemes: Featuring advanced modulation techniques, the TPA3126D2DAD minimizes electromagnetic interference, allowing for use in close proximity to sensitive RF equipment.
  • Multiple Gain Settings: Flexibility in gain settings enables easy integration into various audio systems without the need for external components.
  • Thermal and Overcurrent Protection: Built-in safeguards protect the amplifier from damage due to overheating or overcurrent conditions, enhancing the longevity and reliability of your audio setup.

Applications:

The versatility of the TPA3126D2DAD makes it suitable for a wide array of applications, including:

  • Home Theater Receivers and TVs
  • Bluetooth and Wireless Speakers
  • Soundbars and Docking Stations
  • Professional Audio Equipment

Easy Integration:

Designed with simplicity in mind, the TPA3126D2DAD comes in a compact, power-pad-up, HTSSOP package that simplifies PCB layout and thermal management. Its pin-to-pin compatibility with other devices in the same family allows for easy scalability and design reuse.

With its exceptional audio quality, high efficiency, and robust protection features, the TPA3126D2DAD from Texas Instruments stands out as an excellent choice for any audio amplification task. Whether you're designing a high-fidelity home audio system or developing the next generation of portable speakers, this amplifier is engineered to exceed expectations.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0113 $51.1921
41+ $2.4709 $101.3069
63+ $2.3936 $150.7968
87+ $2.3164 $201.5268
112+ $2.2392 $250.7904
150+ $2.0076 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess