EN
  • EN
  • DE

DC9006A

Part No DC9006A
Manufacturer Analog Devices Inc.
Catalog RF Accessories
Description CARD INTERFACE ETERNA SMARTMESH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr Analog Devices Inc.
Package Box
Product Status Active
Accessory Type Interface Board
For Use With/Related Products SmartMesh®
Base Product Number DC9006
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1230966-DC9006A
Ultra Librarian 3D Model Ultra Librarian DC9006A CAD Model

Description

The DC9006A from Analog Devices Inc. is a sophisticated evaluation board designed for testing and developing applications using the LTC®2983 high performance temperature measurement IC. This product offers precision temperature measurement, converting a wide range of temperature sensor inputs into a digital output with exceptional accuracy.

Key Features

  • Direct Digital Conversion: The DC9006A features direct digital conversion of temperature sensor inputs such as thermocouples, RTDs, and thermistors, which simplifies the design process by eliminating the need for additional signal conditioning.
  • Multiple Sensor Types Supported: This evaluation board is capable of interfacing with a variety of temperature sensors, offering flexibility for a range of applications and design requirements.
  • High Accuracy: With the LTC2983, the DC9006A provides high-accuracy temperature measurement, making it ideal for precise temperature monitoring and control in critical applications.
  • Easy-to-Use Software: The accompanying software simplifies the evaluation process, allowing users to easily configure the system and collect data for analysis.

Applications

The DC9006A is suitable for a wide array of applications that require accurate temperature readings. Ideal use cases include industrial temperature control systems, medical equipment, environmental monitoring, and high-performance computing systems.

Technical Specifications

Parameter Specification
Sensor Input Types Thermocouples, RTDs, Thermistors, Diode Temperature Sensors
Number of Sensor Channels 20
Communication Interface SPI
Supply Voltage 2.85V to 5.25V

Additional Resources

For more information on the DC9006A, including detailed technical documentation, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Omron
V600-HS AMP W/5M CABLE
Need more? Email Us
Omron
10M HAM INTERFACE CABLE
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us
Pulse
LM MOUNT, 17 UD, NO CONN
Need more? Email Us
Pulse
DAS REFLECTOR
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us
Omron
V640 CONTROLLER SERIAL 134 KHZ
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
Omron
V640HAM11W/SWITCH FOR AMAT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess