EN
  • EN
  • DE

DS1000-25

Part No DS1000-25
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5 ns
Available Total Delays 25ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917266-DS1000-25
Ultra Librarian 3D Model Ultra Librarian DS1000-25 CAD Model

Description

Introducing the DS1000-25 from Maxim Integrated

The DS1000-25 is a state-of-the-art silicon delay line product from the renowned manufacturer Maxim Integrated. This innovative component offers a precise and reliable solution for timing adjustments in a wide array of digital circuits. With its advanced technology, the DS1000-25 ensures high-performance operation, making it an ideal choice for designers looking to enhance system timing without the need for external timing components.

Key Features

  • Adjustable Delay Times: The DS1000-25 provides users with 5 equally spaced taps, each offering a 25ns delay increment. This allows for a total delay range of 0 to 125ns, giving designers the flexibility to fine-tune the timing in their circuits.
  • High Precision: Maxim Integrated's commitment to quality ensures that each delay line offers a tolerance of ±5ns or ±2%, whichever is greater, providing precise control over signal timing.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1000-25 operates with a 5V ±10% supply voltage, minimizing power consumption and making it suitable for a variety of applications.
  • Versatile Operating Range: The device can function efficiently over an industrial temperature range of -40°C to +85°C, ensuring reliability in even the most demanding environments.
  • Compact Package: Available in a small 8-pin (150mil) SO package, the DS1000-25 is perfect for space-constrained applications without compromising performance.

Applications

The DS1000-25 is a versatile component that can be employed in numerous applications, including but not limited to:

  • Signal processing
  • Network synchronization
  • Glitch elimination
  • Pulse-width modulation
  • Line encoding and decoding

Maxim Integrated's DS1000-25 is not just a component; it's a testament to the company's dedication to providing innovative solutions that push the boundaries of digital circuit design. Whether you're dealing with complex telecommunications systems or simple microcontroller interfaces, the DS1000-25 offers the precision, reliability, and ease of integration necessary to meet the challenges of modern electronics.

For more detailed information, specifications, and application notes, visit Maxim Integrated's official website or contact their technical support team for assistance.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6562 $61.2496
19+ $6.2820 $119.3580
29+ $6.0857 $176.4853
40+ $5.8893 $235.5720
51+ $5.6931 $290.3481
68+ $5.1042 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess