EN
  • EN
  • DE

MAX222EWN+T

Part No MAX222EWN+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR/RCVR 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 702583-MAX222EWN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX222
Introduction Date April 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX222EWN+T CAD Model

Description

The MAX222EWN+T from Maxim Integrated is a robust RS-232 transceiver IC designed to facilitate serial communication in a range of industrial, telecommunications, and consumer electronics applications. This interface IC is a reliable solution for converting between RS-232 signals and TTL/CMOS logic levels, ensuring seamless data transfer between devices.

Key Features:

  • Interface Type: RS-232
  • Data Rate: Up to 120kbps
  • Driver/Receiver Count: 2/2
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-16
  • ESD Protection: Yes, up to ±15kV
  • Low-Power Shutdown: Yes
  • RoHS: Compliant

Product Overview:

The MAX222EWN+T is engineered to provide a reliable and efficient interface for communication between devices. It features two drivers and two receivers, making it suitable for full-duplex communication. The integrated charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, simplifying design and reducing external component requirements.

With its enhanced electrostatic discharge (ESD) protection, the MAX222EWN+T is capable of withstanding ESD events up to ±15kV, ensuring a high level of reliability and robustness in harsh environments. Additionally, the low-power shutdown mode significantly reduces power consumption when the device is not in active use, making it an ideal choice for power-sensitive applications.

The device comes in a compact SOIC-16 package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs). The MAX222EWN+T is also fully RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Overall, the MAX222EWN+T RS-232 Interface IC from Maxim Integrated is a versatile and durable solution for applications requiring reliable data transmission over RS-232 interfaces.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess