EN
  • EN
  • DE

DS1000-20

Part No DS1000-20
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 4ns
Tap Increment 4 ns
Available Total Delays 20ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869319-DS1000-20
Ultra Librarian 3D Model Ultra Librarian DS1000-20 CAD Model

Description

The DS1000-20 is a high-quality, programmable delay line product from Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This delay line is specifically designed to provide a precise and stable timing delay for digital signals. The DS1000-20 is an ideal solution for applications requiring timing adjustments, synchronization, and signal processing enhancements.

Key Features

  • Programmable Delays: The DS1000-20 offers 5-tap silicon delay lines with delays programmable in 100ps increments, providing flexibility for various timing requirements.
  • Low-Voltage Operation: It operates over a wide supply voltage range of 4.5V to 5.5V, making it suitable for many digital systems.
  • High Precision: The device ensures high precision and minimal signal distortion, thanks to its low, 10% typical temperature coefficient.
  • Compact Package: Available in a small 8-pin DIP or SO package, the DS1000-20 is designed to save valuable board space in dense electronic systems.
  • Easy Integration: Its straightforward interface allows for seamless integration into existing designs without the need for complex programming or additional hardware.

Applications

The DS1000-20 is versatile and can be used in a wide range of applications including:

  • Signal Processing
  • Time-Delay Relay Functions
  • Network Synchronization
  • Edge Detection
  • Pulse-Width Modulation (PWM) Circuits

Technical Specifications

  • Supply Voltage (V<sub>DD): 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Delay Range: Programmable with 100ps increments
  • Package Options: 8-pin DIP, 8-pin SO

The DS1000-20 is a testament to Maxim Integrated's commitment to providing high-performance, reliable components for the electronics industry. With its programmable delay options and compact form factor, it stands as an essential tool for designers looking to enhance their digital systems with precise timing capabilities.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess