EN
  • EN
  • DE

SY89296UMG-TR

Part No SY89296UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89296
Other Names SY89296UMG TR,SY89296UMGTR,SY89296UMGTR,SY89296UMG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265353-SY89296UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89296UMG-TR CAD Model

Description

The SY89296UMG-TR from Microchip Technology is a high-performance, precision, low-power differential LVPECL/LVDS/CML clock synthesis and distribution component designed to meet the stringent requirements of today's high-speed communication protocols. This versatile device is ideal for applications in networking, telecommunications, and high-speed data systems, where signal integrity and reliability are paramount.

Key Features

  • High-Speed Performance: The SY89296UMG-TR operates at extremely high frequencies, ensuring that it can support the latest high-speed interfaces.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for energy-sensitive applications.
  • Flexible Output Options: It can deliver differential outputs in LVPECL, LVDS, or CML levels, providing the flexibility needed to interface with a variety of logic families.
  • Programmable Features: Users can program various features such as output levels and frequencies, allowing for customization to specific application needs.
  • Industrial Temperature Range: The SY89296UMG-TR is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY89296UMG-TR is suitable for a wide range of applications, including but not limited to:

  • Data center infrastructure
  • High-speed data acquisition systems
  • Telecommunication equipment
  • Networking gear such as routers and switches
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89296UMG-TR is no exception. It is manufactured using advanced semiconductor processes, ensuring high precision and performance. Furthermore, it comes in a compact, surface-mount package that is RoHS compliant and lead(Pb)-free, making it suitable for environmentally conscious applications.

For engineers and designers requiring a high-speed clock distribution solution, the SY89296UMG-TR offers the performance, flexibility, and reliability needed to drive the next generation of electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess