EN
  • EN
  • DE

1N4448_T50A

Part No 1N4448_T50A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA DO35  /  Diode Standard 100 V 200mA Through Hole DO-35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N4448
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 5,000
Win Source Part Number 1035284-1N4448_T50A
Ultra Librarian 3D Model Ultra Librarian 1N4448_T50A CAD Model

Description

ON Semiconductor 1N4448_T50A High-Speed Switching Diode

The ON Semiconductor 1N4448_T50A is a high-speed switching diode that has been meticulously designed to offer efficient and reliable performance for a wide range of electronic applications. This small signal diode is a critical component for circuits requiring fast switching capabilities, and it is commonly used in high-frequency rectification and signal processing tasks.

Key Features:

  • High Switching Speed: The 1N4448_T50A is optimized for fast switching, featuring a reverse recovery time that ensures quick transitions from conducting to non-conducting states. This makes it ideal for high-speed applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall efficiency of the circuit.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the 1N4448_T50A is built to provide consistent performance and a long operational life.
  • Versatile Operating Conditions: The diode can handle continuous reverse voltage of up to 75 volts and has a forward current rating of 300 mA, making it suitable for a variety of electronic circuits.
  • Compact Package: The diode comes in a DO-35 package, which is known for its small size and is easy to integrate into space-constrained designs.

Applications:

The 1N4448_T50A is versatile and can be used in numerous applications, including:

  • High-speed switching circuits
  • Logic systems
  • Rectification in power supplies
  • Signal processing
  • Voltage clamping
  • Protection circuits

ON Semiconductor's 1N4448_T50A is a reliable choice for designers and engineers looking for a diode that combines speed, efficiency, and compactness. Whether it's for industrial, commercial, or consumer electronics, this high-speed switching diode is engineered to meet the stringent demands of modern electronic devices.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by ON Semiconductor to ensure proper usage and to take full advantage of the diode's capabilities.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess