EN
  • EN
  • DE

71M6521DE-IMR/F

Part No 71M6521DE-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 16K FLASH 68-QFN / Single Phase, Dual Phase Meter IC 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Product Status Obsolete
Measurement Error 0.4%
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number 71M6521
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1167943-71M6521DE-IMR/F
Ultra Librarian 3D Model Ultra Librarian 71M6521DE-IMR/F CAD Model

Description

The Maxim Integrated 71M6521DE-IMR/F is a highly integrated, single-phase energy-metering IC with a wealth of features designed for effective and accurate energy measurement. This advanced metering chip is part of Maxim's 71M65xx series, known for its reliability, precision, and integration, making it a preferred choice for smart meter manufacturers and energy management systems.

At the heart of the 71M6521DE-IMR/F is a sophisticated 22-bit delta-sigma ADC, which ensures high accuracy in energy measurement. It is complemented by a 32-bit compute engine, termed as the Single Converter Technology (SCT), which performs high-speed digital signal processing, resulting in precise calculation of energy consumption, voltage, and current.

The IC incorporates a complete range of energy metering features, including tariff management, power quality measurement, and a tamper detection system. Its four-quadrant metering capability allows for both consumption and generation metering, making it suitable for renewable energy systems. Additionally, the chip supports a wide dynamic range, which enables accurate metering over a broad spectrum of current loads.

Connectivity is also a strong suit for the 71M6521DE-IMR/F, as it includes an SPI interface for communication with external devices such as microcontrollers or communication modules. This feature allows for easy integration into a smart grid infrastructure, facilitating remote reading and management of energy data.

The device is designed for long-term performance with its low power consumption, ensuring that it remains cost-effective for end-users. It operates over an industrial temperature range and is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the 71M6521DE-IMR/F, making it a reliable choice for a wide range of energy metering applications, from residential smart meters to industrial energy management systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess