EN
  • EN
  • DE

ADE9153AACPZ

Part No ADE9153AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description 1 PH MTR IC W/AUTO CALIBRATION / Single Phase Meter IC 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Manufacturer Analog Devices Inc.
Packaging Tray
Input Impedance 113kOhm, 256kOhm, 7.8MOhm
Measurement Error 0.25%
Voltage - I/O High 2.4V, 2.5V
Voltage - I/O Low 0.8V, 0.4V
Current - Supply 9.3mA
Voltage - Supply 2.97 V ~ 3.63 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADE9153
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADE9153AACPZ,-2735-ADE9153AACPZ,ADE9153AACPZ-ND
Standard Package 1
Win Source Part Number 1318364-ADE9153AACPZ
Ultra Librarian 3D Model Ultra Librarian ADE9153AACPZ CAD Model

Description

Analog Devices ADE9153AACPZ Energy Metering IC

The ADE9153AACPZ is a highly integrated, single-phase energy metering IC with autocalibration from Analog Devices Inc., designed for applications requiring precise measurement of active energy, reactive energy, RMS current, RMS voltage, and power quality. This sophisticated IC is an ideal solution for smart metering, energy monitoring systems, and power quality analysis in both residential and commercial settings.

Key Features of the ADE9153AACPZ

  • High Accuracy: The ADE9153AACPZ is designed to meet the high accuracy requirements of energy metering standards such as IEC 62053-21, IEC 62053-22, and IEC 62053-23.
  • mSure® Autocalibration: This feature allows for automatic calibration of the metering system without the need for external reference sources, reducing the time and cost associated with meter calibration.
  • Advanced Power Quality Analysis: The IC includes power quality measurements such as zero-crossing detection, line frequency, angle measurement, and active and reactive power calculations, enabling detailed analysis of power conditions.
  • Integrated Protection: The device features self-protection against overcurrent and overvoltage conditions, ensuring long-term reliability and safety in operation.
  • Flexible Communication: It has a serial peripheral interface (SPI) that allows easy integration with microcontrollers for data communication and system control.

Technical Specifications

  • Supply Voltage: The ADE9153AACPZ operates at a supply voltage range that is compatible with most metering and monitoring applications.
  • Package: The IC is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide industrial temperature range, ensuring reliability in various environmental conditions.

The ADE9153AACPZ by Analog Devices Inc. is a state-of-the-art solution for energy metering and power quality analysis. Its integration of advanced features in a compact package makes it a top choice for designers looking to enhance the performance and accuracy of their metering solutions.

With the ADE9153AACPZ, users can expect not only precise measurements but also the robustness and reliability that come with Analog Devices' products, making it a smart investment for any energy-related application.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0746 $56.5222
16+ $6.6253 $106.0048
24+ $6.4183 $154.0392
33+ $6.2112 $204.9696
42+ $6.0042 $252.1764
56+ $5.3831 $301.4536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,002 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess