EN
  • EN
  • DE

CS5462-ISZR

Part No CS5462-ISZR
Manufacturer Cirrus Logic Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 24SSOP  /  Single Phase Meter IC 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Cirrus Logic Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Input Impedance 30kOhm
Measurement Error 0.1%
Voltage - I/O High 0.8V
Voltage - I/O Low 0.2V
Current - Supply 2.9mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number CS5462
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 984003-CS5462-ISZR
Ultra Librarian 3D Model Ultra Librarian CS5462-ISZR CAD Model

Description

The CS5462-ISZR is an energy metering power management integrated circuit (IC) manufactured by Cirrus Logic Inc.

  • Series: PMIC, energy metering
  • Package: Tape and reel (TR)
  • Standard Package: 2,000
  • Mounting: Surface-mounted device (SMD)
  • Input Impedance: 30kOhm
  • Measurement Error: 0.1%
  • Voltage - I/O High: 0.8V
  • Voltage - I/O Low: 0.2V
  • Meter Type: Single phase
  • Voltage Supply: 4.75V to 5.25V
  • Package/Case: 24-SSOP (0.209", 5.30mm width)
  • Supplier Device Package: 24-SSOP
  • Operating Temperature Range: -40°C to 85°C
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001
  • Product Status: Not for new designs

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess