EN
  • EN
  • DE

ADM1294-1BACPZ

Part No ADM1294-1BACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Manufacturer Analog Devices Inc.
Packaging Tray
Voltage - I/O High 1.1V
Voltage - I/O Low 0.4V, 0.8V, 1.5V
Current - Supply 3.6mA
Voltage - Supply 2.95 V ~ 13 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADM1294
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADM1294-1BACPZ,-2735-ADM1294-1BACPZ,ANAANAADM1294-1BACPZ
Standard Package 1
Win Source Part Number 1320549-ADM1294-1BACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1294-1BACPZ CAD Model

Description

The ADM1294-1BACPZ is a high-performance, integrated power monitoring solution from Analog Devices Inc., designed to simplify the task of power management in complex systems. This IC is particularly suitable for applications such as data centers, telecommunication equipment, and industrial systems where precise power monitoring is crucial for efficiency and reliability.

Key Features:

  • Accurate Power Measurement: The ADM1294-1BACPZ offers precise measurement of current, voltage, and power, enabling real-time monitoring of the energy consumption of your system components.
  • High Voltage Range: With a wide input voltage range, this IC is versatile and can be used in various applications, accommodating different power supply specifications.
  • Digital Interface: Equipped with a PMBus-compatible interface, the device provides a digital communication channel for configuration and data retrieval, facilitating integration with system management controllers.
  • Integrated Hot Swap Controller: The built-in hot swap controller allows for safe insertion and removal of boards in live systems, minimizing the risk of damage due to inrush currents or voltage spikes.
  • Black Box Recorder: A unique feature of the ADM1294-1BACPZ is its black box recorder functionality, which logs fault events, aiding in system diagnostics and troubleshooting.
  • Compact Package: The device comes in a compact 32-lead LFCSP package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • Data Center Servers
  • Telecommunications Equipment
  • Industrial and Instrumentation Systems
  • Network Routers and Switches

The ADM1294-1BACPZ is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for power monitoring. It is engineered to deliver high accuracy, reliability, and ease of use for system designers looking to enhance the operational efficiency and safety of their power systems.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3989 $65.7923
15+ $7.7121 $115.6815
24+ $7.4710 $179.3040
32+ $7.2300 $231.3600
42+ $6.9891 $293.5422
56+ $6.2660 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess