EN
  • EN
  • DE

MCP3918A1T-E/SS

Part No MCP3918A1T-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 1CH 20SSOP  /  Single Phase Meter IC 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Microchip Technology
Package Tape & Reel (TR)
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 800µA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MCP3918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,600
Win Source Part Number 976433-MCP3918A1T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3918A1T-E/SS CAD Model

Description

The Microchip MCP3918A1T-E/SS is a high-precision, single-channel analog front end (AFE) designed for energy metering, industrial, and commercial applications. This sophisticated integrated circuit is part of Microchip's portfolio of utility metering solutions and is engineered to provide accurate and reliable performance in measuring AC electrical energy.

Featuring a 24-bit delta-sigma Analog-to-Digital Converter (ADC) with a programmable data rate of up to 125k samples per second, the MCP3918A1T-E/SS delivers high-resolution signal acquisition. This makes it ideal for capturing low-level signals in noisy environments, ensuring precise readings for critical measurements.

The device incorporates advanced features such as an internal low-drift voltage reference, a low-noise programmable gain amplifier (PGA), and phase-delay compensation, which are essential for power quality monitoring and ensuring accurate energy billing. The integrated PGA offers selectable gain settings that enable the MCP3918A1T-E/SS to adapt to a wide range of sensor types and signal amplitudes, enhancing its versatility across different applications.

Communication with microcontrollers or digital systems is facilitated through an industry-standard SPI interface, allowing for easy integration into system designs. The MCP3918A1T-E/SS also includes a daisy-chain feature for multi-device communication, which is particularly useful in polyphase metering systems where several channels must be monitored simultaneously.

Manufactured in a compact SSOP-20 package, the MCP3918A1T-E/SS is designed to occupy minimal board space while providing robust performance. Its extended temperature range ensures reliable operation in a variety of environments, making it suitable for both indoor and outdoor applications.

Whether it's for smart grid infrastructure, industrial automation, or energy management systems, the Microchip MCP3918A1T-E/SS is a trusted component that engineers can rely on for precise and efficient measurement of electrical parameters.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2373 $51.7968
38+ $2.6563 $100.9394
59+ $2.5733 $151.8247
81+ $2.4903 $201.7143
104+ $2.4073 $250.3592
140+ $2.1582 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,088 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess