EN
  • EN
  • DE

78M6610+PSU/C09T

Part No 78M6610+PSU/C09T
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Input Impedance 30kOhm ~ 90kOhm
Voltage - I/O High 0.6V, 2V
Voltage - I/O Low 0.5V, 0.8V
Current - Supply 8.1mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 78M6610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 975320-78M6610+PSU/C09T
Ultra Librarian 3D Model Ultra Librarian 78M6610+PSU/C09T CAD Model

Description

Maxim Integrated 78M6610+PSU/C09T Product Overview

The 78M6610+PSU/C09T is a highly integrated, single-phase, power-measurement and monitoring chip from the reputable semiconductor manufacturer Maxim Integrated. This advanced system-on-chip (SoC) solution is designed for real-time monitoring of AC power supplies to ensure efficient energy usage and reliability in various applications.

Key Features

  • High Accuracy: The 78M6610+PSU/C09T offers exceptional measurement accuracy for both current and voltage, ensuring precise power consumption tracking and billing.
  • On-Chip DSP: Equipped with an embedded digital signal processor, this chip performs high-resolution computations for power, voltage, current, and power factor, delivering real-time analytics.
  • Integrated Non-Volatile Memory: With onboard non-volatile memory, the device can store critical calibration and configuration data, ensuring consistent performance over time.
  • Minimal External Components: The SoC design minimizes the need for external components, simplifying the overall design and reducing the bill of materials for the end product.
  • Flexible Communication: A UART interface allows for easy integration with external microcontrollers or processors, facilitating communication and control within a larger system.

Applications

The 78M6610+PSU/C09T is versatile and can be used in a variety of applications where power monitoring is critical. These include:

  • Smart power strips
  • Home and industrial energy monitors
  • Data center power distribution units (PDUs)
  • Appliance energy consumption tracking

Technical Specifications

The chip operates over a wide supply voltage range and features an internal oscillator that reduces external component requirements. It also supports a wide range of current sensors, making it adaptable to different use cases.

Conclusion

The Maxim Integrated 78M6610+PSU/C09T is a powerful tool for designers looking to incorporate precise power measurement into their products. Its high integration, accuracy, and ease of use make it an excellent choice for a wide range of power monitoring applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess