EN
  • EN
  • DE
  • IT

LTC2946CMS#TRPBF

Part No LTC2946CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MONITOR I2C 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Single Phase Meter IC 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2946
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879525-LTC2946CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2946CMS#TRPBF CAD Model

Description

The LTC2946CMS#TRPBF is a sophisticated power monitor IC developed by Analog Devices Inc., designed to cater to a vast array of applications requiring precise power monitoring. This high-precision integrated circuit is capable of monitoring current, voltage, and power of a supply rail that spans from 0V to 100V.

Key Features:

  • Voltage Monitoring Range: The LTC2946 can monitor a wide voltage range from 0V to 100V, making it versatile for various applications, from low-voltage electronics to high-voltage industrial systems.
  • High Accuracy: It provides high accuracy measurements for current, voltage, and power, ensuring reliable performance for critical applications.
  • Integrated 12-Bit ADC: An integrated 12-bit analog-to-digital converter (ADC) allows for high-resolution data conversion, enabling precise monitoring and analysis.
  • I²C/SMBus Interface: The device features an I²C/SMBus compatible interface, which facilitates easy communication with microcontrollers and other digital systems.
  • Programmable Alert Outputs: Programmable alert outputs are included to provide immediate notifications for overcurrent, overvoltage, or other programmable limit conditions.
  • Onboard Temperature Sensor: An onboard temperature sensor adds the capability to monitor the temperature, which is crucial for thermal management and protection.

Applications:

The LTC2946 is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Battery Monitoring
  • Power Management Systems

Package and Availability:

This power monitor IC is available in a compact MSOP-16 (Medium Shrink Outline Package) that is suitable for space-constrained applications. The part number LTC2946CMS#TRPBF indicates that the device is provided in tape and reel packaging, which is optimized for efficient assembly processes, making it a convenient choice for mass production environments.

With its comprehensive feature set and flexible applications, the LTC2946CMS#TRPBF from Analog Devices Inc. is a reliable choice for engineers and designers who require accurate power monitoring and management in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 4CH 28QFN / 3 Phase Meter IC 28-QFN (5x5)
Lowest to $8.3094
Analog Devices Inc.
1 PH MTR IC W/AUTO CALIBRATION / Single Phase Meter IC 32-LFCSP (5x5)
Lowest to $9.6207
Texas Instruments
System Power Measurement IC with PMBus™
Lowest to $12.1834
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $8.7745
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $9.3315
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $31.2001
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.2373

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3709 $56.8217
32+ $3.5865 $114.7680
49+ $3.4744 $170.2456
67+ $3.3622 $225.2674
87+ $3.2502 $282.7674
116+ $2.9140 $338.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess