EN
  • EN
  • DE

71M6531F-IMR/F

Part No 71M6531F-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Mfr Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Current - Supply -
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-SQFN (8x8)
Base Product Number 71M6531
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381045-71M6531F-IMR/F
Ultra Librarian 3D Model Ultra Librarian 71M6531F-IMR/F CAD Model

Description

Maxim Integrated Product Overview: 71M6531F-IMR/F

The 71M6531F-IMR/F is a highly integrated Energy Meter IC from Maxim Integrated, designed to provide a comprehensive solution for advanced residential and industrial energy metering applications. This sophisticated system-on-chip (SoC) combines a powerful 8051-compatible processor core with a rich set of features to enable accurate and efficient electrical energy measurement, data processing, and communication.

Key Features

  • High Accuracy: The 71M6531F-IMR/F boasts high accuracy energy measurement, which complies with international metering standards. This ensures precise readings for both active and reactive energy consumption, making it ideal for billing purposes.
  • Integrated MPU: At the heart of the IC is a low-power, 8051-compatible MPU core, which provides robust processing capabilities for complex metering algorithms and data handling.
  • Multi-Function Energy and Power Metering: The device supports various metering functions, including instantaneous voltage, current, power, power factor, and energy accumulation, which are essential for modern energy management systems.
  • On-Chip Memory: Equipped with ample on-chip memory, including FLASH and RAM, the 71M6531F-IMR/F can store critical firmware and data, facilitating sophisticated metering applications and firmware upgrades.
  • Digital Temperature Compensation: The built-in digital temperature compensation feature ensures reliable operation over a wide temperature range, which is crucial for maintaining accuracy in varying environmental conditions.
  • Flexible Communication Interfaces: The IC provides several communication options, including UART, SPI, and an I2C interface, allowing for easy integration with external devices and systems for data transmission and remote management.
  • Low Power Operation: Designed with power efficiency in mind, the 71M6531F-IMR/F operates with low power consumption, making it suitable for battery-operated metering systems.

Applications

The 71M6531F-IMR/F is versatile and can be used in a wide range of applications, including:

  • Smart residential energy meters
  • Industrial and commercial metering systems
  • Sub-metering and energy management solutions
  • Renewable energy monitoring systems

With its robust feature set and high integration level, the 71M6531F-IMR/F from Maxim Integrated is an excellent choice for developers looking to create sophisticated and reliable energy metering solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3317 $58.3219
17+ $6.8364 $116.2188
27+ $6.6227 $178.8129
37+ $6.4091 $237.1367
47+ $6.1954 $291.1838
63+ $5.5545 $349.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,465 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess