EN
  • EN
  • DE

MCP3912A1-E/MQ

Part No MCP3912A1-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 4CH 28QFN / 3 Phase Meter IC 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Manufacturer Microchip Technology
Packaging Tube
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 2.8mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP3912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73
Win Source Part Number 1321267-MCP3912A1-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP3912A1-E/MQ CAD Model

Description

Microchip Technology's MCP3912A1-E/MQ

The MCP3912A1-E/MQ from Microchip Technology is a highly integrated, multi-channel analog front-end (AFE) designed for high-precision applications. This robust component is ideal for power monitoring, industrial control systems, and multi-phase energy metering due to its exceptional accuracy and performance.

Featuring a 24-bit delta-sigma Analog-to-Digital Converter (ADC) with programmable data rates up to 125 kSPS, the MCP3912A1-E/MQ ensures precise measurements with minimal noise. It supports up to two simultaneous sampling channels, each with its own programmable gain amplifier, enabling it to handle a wide range of signal amplitudes.

The device boasts an extended temperature range, making it suitable for various environments and applications. It comes in a 20-lead QFN package, which is compact and space-efficient, perfect for designs where board space is at a premium.

Key features of the MCP3912A1-E/MQ include:

  • High-accuracy 24-bit delta-sigma ADC
  • Two differential or four single-ended input channels
  • Programmable data rates for flexibility in various applications
  • Internal voltage reference and low-drift oscillator
  • Checksum and communication error detection for reliable data transfer
  • Daisy-chain feature for cascading multiple devices
  • Robust SPI interface for easy communication with microcontrollers

The MCP3912A1-E/MQ also includes advanced features such as a dithering option for enhanced resolution, a modulator output bit for high-frequency noise shaping, and an oversampling ratio for improved SNR. Its built-in cyclic redundancy check (CRC) ensures the integrity of data communication, making it a reliable choice for critical applications.

Whether you're designing an energy meter, an industrial monitoring system, or any application requiring high-precision analog input, the MCP3912A1-E/MQ from Microchip Technology is an excellent choice that combines performance, reliability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4191 $51.9337
17+ $6.0875 $103.4875
26+ $5.8973 $153.3298
36+ $5.7070 $205.4520
46+ $5.5168 $253.7728
61+ $4.9461 $301.7121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 793 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess