EN
  • EN
  • DE
  • IT

DS2433S-500-00+T-C

Part No DS2433S-500-00+T-C
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 8-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001998-DS2433S-500-00+T-C
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2433S-500-00+T-C CAD Model

Description

Maxim Integrated DS2433S-500-00+T-C 4Kb 1-Wire EEPROM

The DS2433S-500-00+T-C from Maxim Integrated is a highly reliable, 4-kilobit 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for storage applications where low-power and low-voltage operations are essential. This memory device offers a unique combination of compact size, robustness, and ease of integration, making it an ideal solution for a wide range of data storage requirements.

Featuring a unique 1-Wire interface, the DS2433S-500-00+T-C requires only a single pin for communication, thereby minimizing the complexity of the connection and reducing the overall system cost. This interface allows for both power and data to be transmitted over the same line, delivering a simplified and efficient design for embedded systems.

The EEPROM provides a storage capacity of 4Kb, organized as sixteen pages of 256 bits each. It is well-suited for applications that require the storage of calibration constants, device identification, and user preference settings. The non-volatile memory ensures that data is retained even when the power is removed, with a data retention guarantee of over 10 years.

Encased in a compact SOT-23 package, the DS2433S-500-00+T-C is designed for surface-mount technology (SMT), making it suitable for automated manufacturing processes. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its built-in redundancy and error-checking features, the DS2433S-500-00+T-C provides a high level of data integrity. The EEPROM includes a factory-lasered 64-bit ROM ID that serves as a unique serial number, which is invaluable for networked devices that require unique identifiers for identification and authentication purposes.

In summary, the DS2433S-500-00+T-C from Maxim Integrated is a versatile and durable memory solution that offers the advantages of non-volatile storage, a minimalistic interface, and a small footprint, making it an excellent choice for applications such as medical devices, industrial automation, and consumer electronics that require reliable and secure data storage.

You May Also Be Interested in

Micronas GmbH
Micronas QFP128
Need more? Email Us
Texas Instruments
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Qualcomm
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess