EN
  • EN
  • DE

71M6542GT-IGTR/F

Part No 71M6542GT-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100-LQFP / Single Phase Meter IC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Product Status Obsolete
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 71M6542
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 90-W654G+T03
Standard Package 1,000
Win Source Part Number 1156768-71M6542GT-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6542GT-IGTR/F CAD Model

Description

The 71M6542GT-IGTR/F is a sophisticated energy-meter IC from Maxim Integrated, designed specifically for residential and commercial metering applications. This high-performance, single-chip solution is part of Maxim's 71M65xx series, known for their accuracy, reliability, and integration of advanced features.

Key Features

  • High Accuracy: The 71M6542GT-IGTR/F boasts exceptional measurement accuracy that complies with international metering standards. This precision is vital for applications where billing and energy management require exact readings.
  • Integrated Signal Processing: With an on-board digital signal processor (DSP), this IC is capable of handling complex calculations for energy measurement, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, the 71M6542GT-IGTR/F minimizes power usage, making it an ideal choice for battery-operated metering systems.
  • Flexible Communication Options: The device includes a variety of communication interfaces, such as UART, SPI, and I²C, allowing for easy integration with other systems and remote meter reading capabilities.
  • Robust Tamper Detection: Enhanced security features enable the IC to detect tampering attempts, ensuring the integrity of metering data.
  • Small Form Factor: The 71M6542GT-IGTR/F is available in a compact 64-TQFN package, which is ideal for space-constrained applications.

Applications

The 71M6542GT-IGTR/F is versatile and can be used in a variety of metering applications, including:

  • Smart residential energy meters
  • Commercial energy management systems
  • Industrial sub-metering
  • Renewable energy monitoring

Summary

Maxim Integrated's 71M6542GT-IGTR/F is a sophisticated and integrated energy metering IC that delivers high accuracy, low power consumption, and a suite of features designed to meet the demands of modern metering infrastructure. Its robust design, coupled with advanced security and communication features, make it an excellent choice for a wide range of metering applications.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess