EN
  • EN
  • DE

MADP-011029-14150T

Part No MADP-011029-14150T
Manufacturer Macroblock
Catalog RF Diodes
Description RF DIODE PIN 400V 7.5W 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196756-MADP-011029-14150T
Win Source Part Number Cross
Manufacturer MACOM Technology Solutions
Category Discrete Semiconductor Products Diodes RF Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Current - Max 250 mA
Capacitance @ Vr, F 0.4pF @ 50V, 1GHz
Operating Temperature 175°C (TJ)
Package / Case 6-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MADP-011029-14150T CAD Model

Description

The RF Diode from MACOM Technology Solutions is a high-quality diode designed for RF applications.

  • Type: PIN Diode
  • Current Rating: 250mA (Maximum)
  • Capacitance: 0.4pF @ 50V and 1GHz
  • Resistance: 1.9Ohm @ 10mA and 1GHz
  • Packaging: Tape and Reel
  • Product Status: Active
  • Category: Discrete Semiconductor

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess