EN
  • EN
  • DE

1SV234-TB

Part No 1SV234-TB
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075085-1SV234-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV234-TB CAD Model

Description

Product Overview: 1SV234-TB from ON Semiconductor

The 1SV234-TB is a high-performance varactor diode designed by ON Semiconductor, a leader in the semiconductor industry. This product is known for its exceptional quality and reliability, making it an ideal choice for a wide range of applications in the electronics field. ON Semiconductor has a long-standing reputation for producing components that meet the rigorous demands of the modern market, and the 1SV234-TB is no exception.

Key Features

  • High-Quality Varactor Diode: The 1SV234-TB is designed to provide excellent performance as a variable capacitance diode, which is essential for voltage-controlled oscillators, RF filters, and tunable circuits.
  • Low Series Resistance: This diode offers a low series resistance that translates to better performance and efficiency in your circuit designs, ensuring minimal signal loss and improved overall product functionality.
  • Wide Voltage Range: The device operates effectively across a broad voltage range, providing designers with the flexibility to use it in various circuit configurations and applications.
  • Compact Package: The 1SV234-TB comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the 1SV234-TB varactor diode allows it to be used in multiple applications, including but not limited to:

  • Electronic Tuning in VCOs (Voltage-Controlled Oscillators)
  • RF and Microwave Filters
  • Phase Shifters
  • Frequency Modulators
  • Tunable Band-Pass Filters

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 1SV234-TB is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements set by ON Semiconductor. Customers can trust in the durability and performance of this varactor diode for their critical applications.

Conclusion

The 1SV234-TB varactor diode from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the semiconductor industry. With its robust features, wide range of applications, and trusted quality, it stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0007 $60.0140
47+ $2.4625 $115.7375
73+ $2.3851 $174.1123
101+ $2.3088 $233.1888
130+ $2.2315 $290.0950
174+ $2.0005 $348.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess