EN
  • EN
  • DE

ATMXT1066TD-NHUR001

Part No ATMXT1066TD-NHUR001
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TD CTLR IC / Touchscreen Controller I²C, SPI Interface 117-UFBGA (9.5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tape & Reel
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 117-UFBGA
Supplier Device Package 117-UFBGA (9.5x7)
Base Product Number ATMXT1066
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT1066TD-NHUR001TR,150-ATMXT1066TD-NHUR001CT,150-ATMXT1066TD-NHUR001DKR
Standard Package 5,000
Win Source Part Number 964409-ATMXT1066TD-NHUR001
Ultra Librarian 3D Model Ultra Librarian ATMXT1066TD-NHUR001 CAD Model

Description

The ATMXT1066TD-NHUR001 is a sophisticated touchscreen controller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular controller is part of Microchip's maXTouch® T series, which is renowned for its advanced touch capabilities and is specifically engineered to enhance the user interface experience in a variety of applications.

The ATMXT1066TD-NHUR001 is optimized for touch performance in a wide range of environmental and usage conditions. It is capable of supporting touch input through thick gloves, in the presence of moisture, and can even maintain high performance when faced with various sources of noise, ensuring a reliable and responsive user experience.

Featuring Microchip's proprietary technology, this controller offers robust and high-resolution touch sensing with support for up to 16 simultaneous touches. This makes it an ideal choice for interactive kiosks, point-of-sale terminals, and other industrial and consumer applications where multi-touch functionality is a must.

One of the key benefits of the ATMXT1066TD-NHUR001 is its adaptability to different screen sizes and types, including capacitive touchscreens. It also provides excellent noise immunity, thanks to Microchip's adaptive sensing technology, which allows the controller to dynamically adjust its performance to the noise levels in the environment, ensuring uninterrupted touch performance.

With its low power consumption, the ATMXT1066TD-NHUR001 is suitable for battery-powered devices, contributing to longer battery life and better energy efficiency. Moreover, the controller comes with a suite of development tools that facilitate the design and integration process, allowing for a quicker time-to-market for products incorporating this touch controller.

The ATMXT1066TD-NHUR001 is more than just a touch controller; it is a testament to Microchip Technology's commitment to providing advanced solutions that push the boundaries of what's possible in user interface technology. For any application that demands high-performance touch capabilities, the ATMXT1066TD-NHUR001 is a component that stands out for its reliability, adaptability, and technological sophistication.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3180 $57.2720
9+ $11.7481 $105.7329
14+ $11.3810 $159.3340
19+ $11.0139 $209.2641
24+ $10.6467 $255.5208
32+ $9.5454 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess