EN
  • EN
  • DE

1SV249-TL

Part No 1SV249-TL
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 4.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Dimension SC-70, SOT-323
Win Source Part Number 075088-1SV249-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV249-TL CAD Model

Description

Product Overview: 1SV249-TL by ON Semiconductor

The 1SV249-TL is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically crafted to meet the demanding requirements of electronic tuning applications. Its primary function is to provide electronic tuning within VCOs (Voltage-Controlled Oscillators), RF circuits, and other applications where variable capacitance is essential for optimal performance.

Key Features

  • High-Quality Performance: The 1SV249-TL boasts excellent linearity and high capacitance ratio, which are crucial for achieving precise tuning and stable operation in RF applications.
  • Low Series Resistance: With its low series resistance, this varactor diode ensures minimal signal loss, resulting in improved signal integrity and efficiency in the circuits where it is employed.
  • Wide Voltage Range: This diode operates effectively over a broad range of reverse voltages, offering designers flexibility in various circuit configurations.
  • Compact Package: The 1SV249-TL comes in a small, surface-mount package, making it ideal for space-constrained applications without compromising on performance.

Applications

The 1SV249-TL is suitable for a wide array of applications including, but not limited to:

  • Electronic tuning in VCOs
  • RF circuit tuning and impedance matching
  • Automotive electronics where variable capacitance is needed
  • Consumer electronics such as TVs, radios, and wireless communication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 1SV249-TL is no exception. This product is built to meet strict industry standards, ensuring reliability and longevity in the field. Customers can trust the 1SV249-TL for consistent performance in their electronic tuning solutions.

In summary, the 1SV249-TL from ON Semiconductor is an exceptional choice for designers looking for a variable capacitance diode with high performance, versatility, and reliability. Its application in VCOs and RF circuits makes it an integral component in modern electronic tuning systems.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,911 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess