EN
  • EN
  • DE

ATA6560-GBQW-N

Part No ATA6560-GBQW-N
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VDFN / 1/1 Transceiver CAN 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number ATA6560
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA6560-GBQW-NTR,ATA6560-GBQW-NDKR,ATA6560-GBQW-NCT
Standard Package 6,000
Win Source Part Number 973987-ATA6560-GBQW-N
Ultra Librarian 3D Model Ultra Librarian ATA6560-GBQW-N CAD Model

Description

The ATA6560-GBQW-N is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored to ensure reliable communication in automotive and industrial applications, where robustness and high-speed data transfer are essential. It is compliant with the ISO 11898-2 and ISO 11898-5 standards, offering both high-speed CAN communication capabilities up to 1 Mbit/s and support for the low-power mode.

The ATA6560-GBQW-N features differential transmit and receive capability for the CAN bus and is capable of withstanding up to 5V in common mode. This ensures that the device is not only functional in a typical automotive environment but also resilient against the electrical disturbances commonly found in such settings. Additionally, it comes with protection features like thermal protection, short-circuit detection, and an undervoltage lockout function, which contribute to its reliability and robustness.

The transceiver's low electromagnetic emission (EME) and high electromagnetic immunity (EMI) make it an excellent choice for use in environments that require stringent control over electromagnetic interference. The ATA6560-GBQW-N also supports the low-power mode, which is particularly useful for applications that need to conserve power, such as battery-operated systems.

Its wide operating temperature range, from -40°C to 125°C, ensures that the ATA6560-GBQW-N can perform reliably in extreme conditions, making it suitable for outdoor applications and those exposed to harsh climates. The device comes in a small 8-pin package, which allows for compact PCB designs and is a space-saving solution for today's dense electronic assemblies.

Overall, the ATA6560-GBQW-N from Microchip Technology is an ideal CAN transceiver for designers looking for a high-quality, reliable solution that meets the rigorous demands of the automotive and industrial markets.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2657 $50.6280
100+ $1.0386 $103.8600
150+ $1.0061 $150.9150
210+ $0.9737 $204.4770
270+ $0.9412 $254.1240
360+ $0.8438 $303.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess