EN
  • EN
  • DE

SNT-100-BK-G

Part No SNT-100-BK-G
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Description .100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.240" (6.10mm)
Contact Finish Gold
Contact Finish Thickness 10.0μin (0.25μm)
Color Black
Material Flammability Rating UL94 V-0
Dielectric Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 4.3A per Contact
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1256791-SNT-100-BK-G
Manufacturer Homepage www.samtec.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SNT-100-BK-G CAD Model

Description

The SNT-100-BK-G from Samtec Inc. is a female socket connector with an open top type and a pitch of 0.100” (2.54mm).

  • Contact Finish: Gold with a thickness of 10.0μin (0.25μm)
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: -
  • Number of Positions/Pins (Grid): 2 (1 x 2)
  • Height: 0.240” (6.10mm)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Common Applications: Industrial applications
  • Manufacturer Pack Quantity: 1
  • Current Rating: 4.3A per contact

You May Also Be Interested in

Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.3319
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Samtec Inc.
CONN SHUNT
Lowest to $0.1498
Keystone Electronics
.200 SPACING TEST POINT JUMPER
Lowest to $0.3784
Harwin Inc.
JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.119" (3.02mm) Tin
Lowest to $0.1668
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0294
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3319 $51.4445
370+ $0.2723 $100.7510
570+ $0.2638 $150.3660
785+ $0.2553 $200.4105
1,015+ $0.2468 $250.5020
1,360+ $0.2213 $300.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess