EN
  • EN
  • DE

PAT1632-C-10DB-T

Part No PAT1632-C-10DB-T
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268183-PAT1632-C-10DB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1632-C-10DB-T CAD Model

Description

The PAT1632-C-10DB-T is a precision thin film chip attenuator manufactured by Susumu. This attenuator is designed for high-frequency applications where accurate attenuation, excellent return loss, and stable performance over temperature are critical. Its compact size and robust construction make it suitable for a variety of RF and microwave circuits.

Applications:

  • Mobile communication systems: Used in base stations and mobile devices to control signal levels.
  • Wireless LAN (WLAN): Employed in routers and access points for signal conditioning.
  • Satellite communication: Integrated into transceivers for signal attenuation.
  • Test and measurement equipment: Utilized in spectrum analyzers, signal generators, and network analyzers for calibration and signal control.
  • Radar systems: Applied in receiver front-ends to protect sensitive components from high-power signals.

Features:

  • Precise attenuation: Offers a 10dB attenuation value with tight tolerance.
  • Thin film technology: Provides excellent stability and reliability.
  • Compact size: 1632 chip size allows for high-density mounting.
  • High frequency performance: Suitable for applications up to several GHz.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Accurate signal control: Ensures precise signal levels in RF circuits.
  • Stable performance: Maintains consistent attenuation over a wide temperature range.
  • Space-saving design: Enables miniaturization of electronic devices.
  • Reliable operation: Offers long-term stability in demanding environments.
  • Reduced signal distortion: Minimizes unwanted reflections and signal degradation.

Additional Details:

The PAT1632-C-10DB-T attenuator utilizes thin film resistor technology to achieve its precise attenuation characteristics. The resistor element is precisely patterned and trimmed to ensure accurate resistance values and low parasitic inductance and capacitance. The attenuator is constructed on a ceramic substrate with wraparound terminations for reliable solder attachment. Key specifications include impedance of 50 ohms, power handling capability and operating temperature range. Susumu provides detailed datasheets with S-parameter data for accurate circuit simulations and design.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess