EN
  • EN
  • DE

HMC305ALP4E

Part No HMC305ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 5-BIT SERIAL CONTROL DIGITAL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0.5dB ~ 15.5dB
Frequency Range 700MHz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC305
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181188-HMC305ALP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC305ALP4E CAD Model

Description

Analog Devices Inc. HMC305ALP4E Overview

The HMC305ALP4E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for RF and IF applications. With its broad frequency range and excellent isolation characteristics, this mixer is designed to meet the rigorous demands of modern wireless communication systems.

Key Features

  • Frequency Range: The HMC305ALP4E operates over a wide frequency range, supporting RF and LO frequencies from 9 GHz to 14 GHz and IF frequencies from DC to 4 GHz. This makes it suitable for a variety of applications, including satellite communications, radar systems, and electronic warfare.
  • Conversion Loss: The mixer boasts a low conversion loss, which enhances the overall performance of the communication system by maintaining signal integrity.
  • LO/RF Isolation: Excellent LO/RF isolation is a key feature of the HMC305ALP4E, minimizing leakage between the local oscillator and the RF signal path, thereby reducing interference and improving signal quality.
  • Package: Enclosed in a compact 4x4 mm QFN package, the HMC305ALP4E is designed for space-constrained applications while providing robust performance.
  • Passive Design: As a passive mixer, it does not require a DC power supply, which simplifies circuit design and enhances system reliability.

Applications

The versatility of the HMC305ALP4E makes it an excellent choice for a range of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC305ALP4E is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability even in the most challenging environments.

In summary, the HMC305ALP4E from Analog Devices Inc. is a superior choice for designers seeking a high-quality mixer with wide frequency range, low conversion loss, and excellent isolation. Its passive nature and compact packaging make it an ideal component for advanced RF and IF systems.

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5951 $63.8040
90+ $1.3086 $117.7740
140+ $1.2682 $177.5480
190+ $1.2266 $233.0540
245+ $1.1862 $290.6190
330+ $1.0638 $351.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess