EN
  • EN
  • DE

HSDL-5400#031

Part No HSDL-5400#031
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN FLAT 110DEG ZBEND / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Series HSDL-5400
Packaging Reel package
Wavelength 875nm
Spectral Range 770nm ~ 1000nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 110°
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 2-SMD, Z-Bend
Win Source Part Number 776200-HSDL-5400#031
Popularity Medium
Supply and Demand Status Limited
Family Name HSDL-5400
Introduction Date June 08, 2006
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HSDL-5400#031 CAD Model

Description

The HSDL-5400#031 is a PIN diode from Lite-On Inc.

  • Viewing Angle: 110 degrees
  • Wavelength: 875nm
  • Mounting: SMD
  • Active Area: 0.15mm2
  • Series: HSDL-5400
  • Popularity: Medium
  • Voltage DC Reverse (Vr) (maximum): 40V
  • Applications: Sensor and Transducer

You May Also Be Interested in

Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess