EN
  • EN
  • DE

BPW34FA

Part No BPW34FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 880NM W/FLTR THRUHOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Active
Wavelength 880nm
Spectral Range 730nm to 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 16V
Current - Dark (Typ) 2nA
Active Area 7mm2
Viewing Angle 120°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension 2-DIP (0.213", 5.40mm)
Win Source Part Number 1023738-BPW34FA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BPW34FA CAD Model

Description

The OSRAM Opto Semiconductors Inc. BPW34FA is a PIN diode with a response time of 20ns and a maximum reverse voltage of 16V.

  • Response Time: 20ns
  • Maximum Reverse Voltage: 16V
  • Viewing Angle: 120 degrees
  • Wavelength: 880nm
  • Active Area: 7mm2
  • Usage: Sensors and Transducers
  • Temperature Range: -40°C to 100°C
  • Package: 2-DIP (0.213", 5.40mm)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1k pieces

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
Vishay
Silicon PIN Photodiode
Lowest to $0.2524
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
TT Electronics
SENSOR PHOTODIODE 890NM TO18 / Pin Silicon Photodiode
Lowest to $1.1900
NJR Corporation/NJRC
Need more? Email Us
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess