EN
  • EN
  • DE
  • IT

QSB34GR

Part No QSB34GR
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE IR PIN GW 2-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Wavelength 940nm
Spectral Range 730nm to 1100nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 30nA
Active Area 6.5mm2
Viewing Angle 120°
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Win Source Part Number 027063-QSB34GR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian QSB34GR CAD Model

Description

The Fairchild/ON Semiconductor QSB34GR is a PIN diode with a maximum reverse voltage of 32V and a viewing angle of 120°.

  • Spectral Range: 730nm to 1100nm
  • Mounting: SMD (SMT) technology
  • Dark Current: 30nA
  • Active Area: 6.5mm2
  • Temperature Range: -25°C to 85°C
  • Packaging: reel
  • Application: Sensors and Transducers

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Photodiode PIN Chip 900nm 0.59A/W Sensitivity 2-Pin T-1 3/4 T/R
Lowest to $0.6950
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.2939
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3502
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.4924
OSRAM Opto Semiconductors Inc.
Lowest to $0.4548
OSRAM Opto Semiconductors Inc.
Photodiode 850nm 5ns 150° Radial
Lowest to $0.6501
Hamamatsu
Lowest to $11.7350
OSRAM Opto Semiconductors Inc.
Lowest to $0.4528
Lite-On Inc.
High-Performance IR Emitter and IR PIN Photodiode in Subminiature SMT Package | SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4924 $59.6960
95+ $1.2245 $116.3275
145+ $1.1863 $172.0135
200+ $1.1480 $229.6000
255+ $1.1097 $282.9735
340+ $0.9949 $338.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess